TT Electronics Wirewound Resistor, 15 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive CAW1015R0JLF

Description
WIREWOUND RESISTOR, 15 OHM, 10W, 5%; Resistance:15ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 15 OHM, 10W, 5%; Resistance:15ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 15 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8180 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
40M8180
Wirewound Resistor, 15 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive 40M8180
WIREWOUND RESISTOR, 15 OHM, 10W, 5%; Resistance:15ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 10W, 5%; Resistance:15ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8180
Product Name Wirewound Resistor, 15 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - C1433KJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers