TT Electronics Thick Film Resistor Power, 6.8Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive CAF56801JLF

Description
THICK FILM RESISTOR POWER, 6.8KOHM, 5W, 5%; Resistance:6.8kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR POWER, 6.8KOHM, 5W, 5%; Resistance:6.8kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor Power, 6.8Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive - 40M8167 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 6.8Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive
40M8167
Thick Film Resistor Power, 6.8Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive 40M8167
THICK FILM RESISTOR POWER, 6.8KOHM, 5W, 5%; Resistance:6.8kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 6.8KOHM, 5W, 5%; Resistance:6.8kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8167
Product Name Thick Film Resistor Power, 6.8Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details