TT Electronics Thick Film Resistor Power, 1.5Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive CAF51501JLF

Description
THICK FILM RESISTOR POWER, 1.5KOHM, 5W, 5%; Resistance:1.5kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR POWER, 1.5KOHM, 5W, 5%; Resistance:1.5kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor Power, 1.5Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive - 40M8159 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 1.5Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive
40M8159
Thick Film Resistor Power, 1.5Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive 40M8159
THICK FILM RESISTOR POWER, 1.5KOHM, 5W, 5%; Resistance:1.5kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 1.5KOHM, 5W, 5%; Resistance:1.5kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8159
Product Name Thick Film Resistor Power, 1.5Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details