TT Electronics Thick Film Resistor Power, 10Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive CAF51002JLF

Description
THICK FILM RESISTOR POWER, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR POWER, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor Power, 10Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive - 40M8157 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 10Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive
40M8157
Thick Film Resistor Power, 10Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive 40M8157
THICK FILM RESISTOR POWER, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8157
Product Name Thick Film Resistor Power, 10Kohm, 5W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details