TT Electronics Thick Film Resistor Power, 100 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive CAF51000JLF

Description
THICK FILM RESISTOR POWER, 100 OHM, 5W, 5%; Resistance:100ohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR POWER, 100 OHM, 5W, 5%; Resistance:100ohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor Power, 100 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive - 40M8155 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 100 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive
40M8155
Thick Film Resistor Power, 100 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive 40M8155
THICK FILM RESISTOR POWER, 100 OHM, 5W, 5%; Resistance:100ohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 100 OHM, 5W, 5%; Resistance:100ohm; Product Range:CAF Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8155
Product Name Thick Film Resistor Power, 100 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details