TT Electronics Thick Film Resistor Power, 10Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive CAF101002JLF

Description
THICK FILM RESISTOR POWER, 10KOHM, 10W, 5%; Resistance:10kohm; Product Range:CAF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR POWER, 10KOHM, 10W, 5%; Resistance:10kohm; Product Range:CAF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor Power, 10Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8146 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 10Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive
40M8146
Thick Film Resistor Power, 10Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive 40M8146
THICK FILM RESISTOR POWER, 10KOHM, 10W, 5%; Resistance:10kohm; Product Range:CAF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 10KOHM, 10W, 5%; Resistance:10kohm; Product Range:CAF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8146
Product Name Thick Film Resistor Power, 10Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details