TT Electronics TRANSISTORS - Transistors (BJT) - Single - BUX34 BUX34

Description
Manufacturer: Seme LAB Win Source Part Number: 1156396-BUX34 Manufacturer Homepage: www.semelab.co.uk RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Seme LAB Win Source Part Number: 1156396-BUX34 Manufacturer Homepage: www.semelab.co.uk RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BUX34 - 1156396-BUX34 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUX34
1156396-BUX34
TRANSISTORS - Transistors (BJT) - Single - BUX34 1156396-BUX34
Manufacturer: Seme LAB Win Source Part Number: 1156396-BUX34 Manufacturer Homepage: www.semelab.co.uk RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Seme LAB
Win Source Part Number: 1156396-BUX34
Manufacturer Homepage: www.semelab.co.uk
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1156396-BUX34
Product Name TRANSISTORS - Transistors (BJT) - Single - BUX34
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFR48ZTRL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details