BSS44 is a hermetically sealed PNP bipolar transistor in a TO-39 metal package, rated for a collector-emitter voltage of 60 V and a continuous collector current of 5 A, with a power dissipation of 5 W and a current gain (hFE) of at least 40 at 2 V and 2 A. The device is designed for general electronic circuit applications including signal amplification and switching. It complies with BS, CECC, JAN, JANTX, JANTXV, and JANS specifications. Package dimensions are 8.51 mm in diameter and 9.40 mm in height, with pinout: 1 - Emitter, 2 - Base, 3 - Collector.
Trans GP BJT PNP 60V 5A 3-Pin TO-39 Product overview: BSS44 from TT Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS44 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BSS44 |
| Product Name | 60V 5A Bipolar Transistor |
| IC(max) | 5000 milliamps |