BI Technologies Corporation Resistor Networks, Arrays - BCN318RB3162F7 BCN318RB3162F7

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971281-BCN318RB3162F 7 Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971281-BCN318RB3162F 7 Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - BCN318RB3162F7 - 971281-BCN318RB3162F7 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - BCN318RB3162F7
971281-BCN318RB3162F7
Resistor Networks, Arrays - BCN318RB3162F7 971281-BCN318RB3162F7
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971281-BCN318RB3162F 7 Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971281-BCN318RB3162F7
Categories: Resistor Networks,Arrays
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 971281-BCN318RB3162F7
Product Name Resistor Networks, Arrays - BCN318RB3162F7
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details