BI Technologies Corporation Resistor Networks, Arrays - BCN164A390J7 BCN164A390J7

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048850-BCN164A390J7 Termination: Convex Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Resistance: 39 Ω Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048850-BCN164A390J7 Termination: Convex Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Resistance: 39 Ω Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - BCN164A390J7 - 1048850-BCN164A390J7 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - BCN164A390J7
1048850-BCN164A390J7
Resistor Networks, Arrays - BCN164A390J7 1048850-BCN164A390J7
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048850-BCN164A390J7 Termination: Convex Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Resistance: 39 Ω Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048850-BCN164A390J7
Termination: Convex
Number of Terminals: 8
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 250 ppm/°C
Resistance: 39 Ω
Number of Resistors: 4
Number of Pins: 8
Terminal Pitch: 800 µm
Categories: Resistor Networks,Arrays
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1048850-BCN164A390J7
Product Name Resistor Networks, Arrays - BCN164A390J7
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers