TT Electronics SMD 150 Ohm 0.25W 4W Resistor BCN164A151J7

Description
Res Thick Film Array 150 Ohm 5% 0.25W(1/4W) ±200ppm/°C ISOL 8-Pin 1206(4 X 0603) Convex SMD T/R Product overview: BCN164A151J7 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 0.25W, 4W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-BCN164A151J7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film Array 150 Ohm 5% 0.25W(1/4W) ±200ppm/°C ISOL 8-Pin 1206(4 X 0603) Convex SMD T/R Product overview: BCN164A151J7 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 0.25W, 4W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-BCN164A151J7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150 Ohm 0.25W 4W Resistor - 50-BCN164A151J7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150 Ohm 0.25W 4W Resistor
50-BCN164A151J7
SMD 150 Ohm 0.25W 4W Resistor 50-BCN164A151J7
Res Thick Film Array 150 Ohm 5% 0.25W(1/4W) ±200ppm/°C ISOL 8-Pin 1206(4 X 0603) Convex SMD T/R Product overview: BCN164A151J7 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 0.25W, 4W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-BCN164A151J7 can be used for catalog matching and distributor lookup.

Res Thick Film Array 150 Ohm 5% 0.25W(1/4W) ±200ppm/°C ISOL 8-Pin 1206(4 X 0603) Convex SMD T/R Product overview: BCN164A151J7 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 0.25W, 4W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-BCN164A151J7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - BCN164A151J7 - 1048848-BCN164A151J7 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - BCN164A151J7
1048848-BCN164A151J7
Resistor Networks, Arrays - BCN164A151J7 1048848-BCN164A151J7
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048848-BCN164A151J7 Packaging: Tape and Reel Termination: Convex Length: 3.2 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Resistance: 150 Ω Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Width: 1.6 mm Categories: Resistor Networks,Arrays Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048848-BCN164A151J7
Packaging: Tape and Reel
Termination: Convex
Length: 3.2 mm
Number of Terminals: 8
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 250 ppm/°C
Military Standard: Not
Resistance: 150 Ω
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Terminal Pitch: 800 µm
Width: 1.6 mm
Categories: Resistor Networks,Arrays
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 50-BCN164A151J7 1048848-BCN164A151J7
Product Name SMD 150 Ohm 0.25W 4W Resistor Resistor Networks, Arrays - BCN164A151J7
Technology / Construction Thick Film
Mounting / Packaging 1206(4 X 0603) Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers