BI Technologies Corporation Resistor Networks, Arrays - BCN164A101J7 BCN164A101J7

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048847-BCN164A101J7 Termination: Convex Length: 3.2 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Resistance: 100 Ω Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 1206 Alternative Parts (Cross-Reference): EXB-38V101JV; EXB-V8V101JV; CAT16-101J4LF; CAY16-101J4LF; EXB-N8V101JX; YC164-JR-07100RL; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048847-BCN164A101J7 Termination: Convex Length: 3.2 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Resistance: 100 Ω Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 1206 Alternative Parts (Cross-Reference): EXB-38V101JV; EXB-V8V101JV; CAT16-101J4LF; CAY16-101J4LF; EXB-N8V101JX; YC164-JR-07100RL; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - BCN164A101J7 - 1048847-BCN164A101J7 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - BCN164A101J7
1048847-BCN164A101J7
Resistor Networks, Arrays - BCN164A101J7 1048847-BCN164A101J7
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048847-BCN164A101J7 Termination: Convex Length: 3.2 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Resistance: 100 Ω Number of Resistors: 4 Number of Pins: 8 Terminal Pitch: 800 µm Categories: Resistor Networks,Arrays Case / Package: 1206 Alternative Parts (Cross-Reference): EXB-38V101JV; EXB-V8V101JV; CAT16-101J4LF; CAY16-101J4LF; EXB-N8V101JX; YC164-JR-07100RL; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048847-BCN164A101J7
Termination: Convex
Length: 3.2 mm
Number of Terminals: 8
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Resistance: 100 Ω
Number of Resistors: 4
Number of Pins: 8
Terminal Pitch: 800 µm
Categories: Resistor Networks,Arrays
Case / Package: 1206
Alternative Parts (Cross-Reference): EXB-38V101JV; EXB-V8V101JV; CAT16-101J4LF; CAY16-101J4LF; EXB-N8V101JX; YC164-JR-07100RL;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1048847-BCN164A101J7
Product Name Resistor Networks, Arrays - BCN164A101J7
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers