Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Asc Series, 3.3 Ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn ASC2512-3R3FT4

Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 3.3 ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 3.3 ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Asc Series, 3.3 Ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn - 06W0605 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 3.3 Ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
06W0605
Surface Mount Chip Resistor, Thick Film, Asc Series, 3.3 Ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn 06W0605
Surface Mount Chip Resistor, Thick Film, ASC Series, 3.3 ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 3.3 ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06W0605
Product Name Surface Mount Chip Resistor, Thick Film, Asc Series, 3.3 Ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details