Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Asc Series, 33 Ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn ASC2512-33RFT4

Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 33 ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 33 ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Asc Series, 33 Ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn - 06W0607 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 33 Ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
06W0607
Surface Mount Chip Resistor, Thick Film, Asc Series, 33 Ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn 06W0607
Surface Mount Chip Resistor, Thick Film, ASC Series, 33 ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 33 ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06W0607
Product Name Surface Mount Chip Resistor, Thick Film, Asc Series, 33 Ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A106120TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details