Welwyn Components, Ltd. Res, 330R, 1%, 1W, 2512, Thick Film; Resistor Case Style Tt Electronics/welwyn ASC2512-330RFT4

Description
RES, 330R, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:330ohm; Product Range:ASC Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 330R, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:330ohm; Product Range:ASC Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330R, 1%, 1W, 2512, Thick Film; Resistor Case Style Tt Electronics/welwyn - 11AC9962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 1W, 2512, Thick Film; Resistor Case Style Tt Electronics/welwyn
11AC9962
Res, 330R, 1%, 1W, 2512, Thick Film; Resistor Case Style Tt Electronics/welwyn 11AC9962
RES, 330R, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:330ohm; Product Range:ASC Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 330R, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:330ohm; Product Range:ASC Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Asc Series, 330 Ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn - 06W0609 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 330 Ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
06W0609
Surface Mount Chip Resistor, Thick Film, Asc Series, 330 Ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn 06W0609
Surface Mount Chip Resistor, Thick Film, ASC Series, 330 ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 330 ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 11AC9962 06W0609
Product Name Res, 330R, 1%, 1W, 2512, Thick Film; Resistor Case Style Tt Electronics/welwyn Surface Mount Chip Resistor, Thick Film, Asc Series, 330 Ohm, 1 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 330 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details