Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Asc Series, 1 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn ASC2010-1R0FT4

Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 1 ohm, 750 mW, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 1 ohm, 750 mW, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Asc Series, 1 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn - 83T6680 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 1 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn
83T6680
Surface Mount Chip Resistor, Thick Film, Asc Series, 1 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn 83T6680
Surface Mount Chip Resistor, Thick Film, ASC Series, 1 ohm, 750 mW, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 1 ohm, 750 mW, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83T6680
Product Name Surface Mount Chip Resistor, Thick Film, Asc Series, 1 Ohm, 750 Mw, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers