Welwyn Components, Ltd. Chip Resistor - Surface Mount - ASC2010-100KFT4 ASC2010-100KFT4

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997581-ASC2010-100KF T4 Packaging: Cut Tape Voltage Rating: 200 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 100 kΩ Power Rating: 750 mW Categories: Chip Resistor - Surface Mount Case / Package: 5025 Alternative Parts (Cross-Reference): ERJ-P08F1003V; ERJ-12SF1003U; RC2010FK-07100KL; CRCW2010100KFKEF; ERJ-12NF1003U; RK73H2HTTE1003F; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 2010 Voltage Rating (DC): 200 V REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997581-ASC2010-100KF T4 Packaging: Cut Tape Voltage Rating: 200 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 100 kΩ Power Rating: 750 mW Categories: Chip Resistor - Surface Mount Case / Package: 5025 Alternative Parts (Cross-Reference): ERJ-P08F1003V; ERJ-12SF1003U; RC2010FK-07100KL; CRCW2010100KFKEF; ERJ-12NF1003U; RK73H2HTTE1003F; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 2010 Voltage Rating (DC): 200 V REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ASC2010-100KFT4 - 997581-ASC2010-100KFT4 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ASC2010-100KFT4
997581-ASC2010-100KFT4
Chip Resistor - Surface Mount - ASC2010-100KFT4 997581-ASC2010-100KFT4
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997581-ASC2010-100KF T4 Packaging: Cut Tape Voltage Rating: 200 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 100 kΩ Power Rating: 750 mW Categories: Chip Resistor - Surface Mount Case / Package: 5025 Alternative Parts (Cross-Reference): ERJ-P08F1003V; ERJ-12SF1003U; RC2010FK-07100KL; CRCW2010100KFKEF; ERJ-12NF1003U; RK73H2HTTE1003F; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 2010 Voltage Rating (DC): 200 V REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997581-ASC2010-100KFT4
Packaging: Cut Tape
Voltage Rating: 200 V
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Resistance: 100 kΩ
Power Rating: 750 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 5025
Alternative Parts (Cross-Reference): ERJ-P08F1003V; ERJ-12SF1003U; RC2010FK-07100KL; CRCW2010100KFKEF; ERJ-12NF1003U; RK73H2HTTE1003F;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Case Code (Imperial): 2010
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC

Buy Now
Automotive SMD 200V Resistor - 52-ASC2010-100KFT4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 200V Resistor
52-ASC2010-100KFT4
Automotive SMD 200V Resistor 52-ASC2010-100KFT4
Thick Film Resistors - SMD 100K ohm 1% 200V AEC-Q200 Product overview: ASC2010-100KFT4 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ASC2010-100KFT4 can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 100K ohm 1% 200V AEC-Q200 Product overview: ASC2010-100KFT4 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ASC2010-100KFT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Asc Series, 100 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 06W0567 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 100 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
06W0567
Surface Mount Chip Resistor, Thick Film, Asc Series, 100 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 06W0567
Surface Mount Chip Resistor, Thick Film, ASC Series, 100 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 100 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Tt Electronics/welwyn - 11AC9952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Tt Electronics/welwyn
11AC9952
Res, 100K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Tt Electronics/welwyn 11AC9952
RES, 100K, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:100kohm; Product Range:ASC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100K, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:100kohm; Product Range:ASC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 997581-ASC2010-100KFT4 52-ASC2010-100KFT4 06W0567 11AC9952
Product Name Chip Resistor - Surface Mount - ASC2010-100KFT4 Automotive SMD 200V Resistor Surface Mount Chip Resistor, Thick Film, Asc Series, 100 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn Res, 100K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Tt Electronics/welwyn
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 2010
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details