The Surface Mount Thick Film Resistor, ASC Series, with a resistance value of 33 Ohms, is designed for applications requiring a power rating of 250 mW and a tolerance of 1%. It can withstand a maximum voltage of 200 V and is housed in a 1206 package size (3216 metric). This resistor is RoHS compliant, ensuring it meets environmental regulations. The ASC Series features a special construction that resists sulphide growth, making it suitable for use in sulphur-bearing environments, such as industrial and automotive applications. It is AEC-Q200 qualified, indicating its reliability for automotive use. The resistor is constructed with a 96% alumina substrate and has wrap-around terminations for easy soldering. Performance characteristics include a temperature coefficient of resistance (TCR) of 100 ppm/°C for resistance values between 10 Ohms and 1 MOhm. The resistor can endure various environmental conditions, including dry heat and damp heat, with specified resistance changes under these conditions. It is packaged on reels for convenient handling and assembly.
Surface Mount Thick Film Resistor, ASC Series, 33 ohm, 250 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 86T2546 |
| Product Name | Surface Mount Thick Film Resistor, Asc Series, 33 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor |