Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Asc Series, 68 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn ASC0805-68RFT5

Description
Surface Mount Thick Film Resistor, ASC Series, 68 ohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, ASC Series, 68 ohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Asc Series, 68 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn - 83T6649 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Asc Series, 68 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
83T6649
Surface Mount Thick Film Resistor, Asc Series, 68 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn 83T6649
Surface Mount Thick Film Resistor, ASC Series, 68 ohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, ASC Series, 68 ohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83T6649
Product Name Surface Mount Thick Film Resistor, Asc Series, 68 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers