TT Electronics Surface Mount Chip Resistor, Thick Film, Asc Series, 4.7 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn ASC0805-4M7FT5

Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 4.7 Mohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 4.7 Mohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Asc Series, 4.7 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn - 86T2535 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 4.7 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
86T2535
Surface Mount Chip Resistor, Thick Film, Asc Series, 4.7 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn 86T2535
Surface Mount Chip Resistor, Thick Film, ASC Series, 4.7 Mohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 4.7 Mohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site
Res, 4M7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn - 11AC9937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn
11AC9937
Res, 4M7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn 11AC9937
RES, 4M7, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7Mohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4M7, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7Mohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T2535 11AC9937
Product Name Surface Mount Chip Resistor, Thick Film, Asc Series, 4.7 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn Res, 4M7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 4.70E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details