Welwyn Components, Ltd. Chip Resistor - Surface Mount - ASC0805-3R3FT5 ASC0805-3R3FT5

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006711-ASC0805-3R3F T5 Packaging: Cut Tape Voltage Rating: 150 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Resistance: 3.3 Ω Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): MCWR08W3R30FTL; RK73H2ATTD3R30F; CRCW08053R30FNEA; RC0805FR-073R3L; AC0805FR-073R3L; RK73H2ATTD3R00F; RK73H2ATTD3R60F; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 0805 Voltage Rating (DC): 150 V REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006711-ASC0805-3R3F T5 Packaging: Cut Tape Voltage Rating: 150 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Resistance: 3.3 Ω Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): MCWR08W3R30FTL; RK73H2ATTD3R30F; CRCW08053R30FNEA; RC0805FR-073R3L; AC0805FR-073R3L; RK73H2ATTD3R00F; RK73H2ATTD3R60F; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 0805 Voltage Rating (DC): 150 V REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ASC0805-3R3FT5 - 1006711-ASC0805-3R3FT5 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ASC0805-3R3FT5
1006711-ASC0805-3R3FT5
Chip Resistor - Surface Mount - ASC0805-3R3FT5 1006711-ASC0805-3R3FT5
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006711-ASC0805-3R3F T5 Packaging: Cut Tape Voltage Rating: 150 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Resistance: 3.3 Ω Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): MCWR08W3R30FTL; RK73H2ATTD3R30F; CRCW08053R30FNEA; RC0805FR-073R3L; AC0805FR-073R3L; RK73H2ATTD3R00F; RK73H2ATTD3R60F; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 0805 Voltage Rating (DC): 150 V REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006711-ASC0805-3R3FT5
Packaging: Cut Tape
Voltage Rating: 150 V
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Resistance: 3.3 Ω
Power Rating: 125 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): MCWR08W3R30FTL; RK73H2ATTD3R30F; CRCW08053R30FNEA; RC0805FR-073R3L; AC0805FR-073R3L; RK73H2ATTD3R00F; RK73H2ATTD3R60F;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Case Code (Imperial): 0805
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC

Buy Now
Res, 3R3, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn - 11AC9934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn
11AC9934
Res, 3R3, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn 11AC9934
RES, 3R3, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.3ohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3R3, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.3ohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Asc Series, 3.3 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn - 83T6635 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 3.3 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
83T6635
Surface Mount Chip Resistor, Thick Film, Asc Series, 3.3 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn 83T6635
Surface Mount Chip Resistor, Thick Film, ASC Series, 3.3 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 3.3 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1006711-ASC0805-3R3FT5 11AC9934 83T6635
Product Name Chip Resistor - Surface Mount - ASC0805-3R3FT5 Res, 3R3, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn Surface Mount Chip Resistor, Thick Film, Asc Series, 3.3 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567543P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD114GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details