Welwyn Components, Ltd. Res, 33K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn ASC0805-33KFT5

Description
RES, 33K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33kohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 33K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33kohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn - 11AC9935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn
11AC9935
Res, 33K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn 11AC9935
RES, 33K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33kohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33kohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Asc Series, 33 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn - 83T6636 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 33 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
83T6636
Surface Mount Chip Resistor, Thick Film, Asc Series, 33 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn 83T6636
Surface Mount Chip Resistor, Thick Film, ASC Series, 33 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 33 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 11AC9935 83T6636
Product Name Res, 33K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn Surface Mount Chip Resistor, Thick Film, Asc Series, 33 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details