Welwyn Components, Ltd. Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn ASC0805-1K5FT5

Description
RES, 1K5, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5kohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 1K5, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5kohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 11AC9927, is a 1.5 kΩ thick film resistor with a tolerance of ±1% and a power rating of 0.125W, designed in an 0805 case style. It is part of the ASC Series, which features a special construction that resists sulphide growth, making it suitable for use in sulphur-bearing environments. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications. It has a voltage rating of 150V and is RoHS compliant, ensuring it meets environmental standards. The resistor is packaged on a reel, facilitating automated assembly processes. Its performance characteristics include a maximum load at rated power of 1000 hours at 70°C with a OîR% of 2% + 0.1Ω, and it can withstand a temperature range from -55°C to +155°C.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 11AC9927, is a 1.5 kΩ thick film resistor with a tolerance of ±1% and a power rating of 0.125W, designed in an 0805 case style. It is part of the ASC Series, which features a special construction that resists sulphide growth, making it suitable for use in sulphur-bearing environments. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications. It has a voltage rating of 150V and is RoHS compliant, ensuring it meets environmental standards. The resistor is packaged on a reel, facilitating automated assembly processes. Its performance characteristics include a maximum load at rated power of 1000 hours at 70°C with a OîR% of 2% + 0.1Ω, and it can withstand a temperature range from -55°C to +155°C.

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn - 11AC9927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn
11AC9927
Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn 11AC9927
RES, 1K5, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5kohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K5, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.5kohm; Product Range:ASC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Asc Series, 1.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn - 83T6617 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 1.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
83T6617
Surface Mount Chip Resistor, Thick Film, Asc Series, 1.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn 83T6617
Surface Mount Chip Resistor, Thick Film, ASC Series, 1.5 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 1.5 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 11AC9927 83T6617
Product Name Res, 1K5, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Tt Electronics/welwyn Surface Mount Chip Resistor, Thick Film, Asc Series, 1.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details