Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Asc Series, 22 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn ASC0603-22RFT5

Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 22 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, ASC Series, 22 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Asc Series, 22 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn - 83T6592 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 22 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
83T6592
Surface Mount Chip Resistor, Thick Film, Asc Series, 22 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn 83T6592
Surface Mount Chip Resistor, Thick Film, ASC Series, 22 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 22 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83T6592
Product Name Surface Mount Chip Resistor, Thick Film, Asc Series, 22 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573200 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details