Welwyn Components, Ltd. Res, 470R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Tt Electronics/welwyn ASC0402-470RFT10

Description
RES, 470R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470ohm; Product Range:ASC Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 470R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470ohm; Product Range:ASC Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Tt Electronics/welwyn - 11AC9910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Tt Electronics/welwyn
11AC9910
Res, 470R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Tt Electronics/welwyn 11AC9910
RES, 470R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470ohm; Product Range:ASC Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470ohm; Product Range:ASC Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Asc Series, 470 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn - 83T6566 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Asc Series, 470 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn
83T6566
Surface Mount Chip Resistor, Thick Film, Asc Series, 470 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn 83T6566
Surface Mount Chip Resistor, Thick Film, ASC Series, 470 ohm, 63 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, ASC Series, 470 ohm, 63 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 11AC9910 83T6566
Product Name Res, 470R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Tt Electronics/welwyn Surface Mount Chip Resistor, Thick Film, Asc Series, 470 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 470 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details