TT Electronics Mosfet, N Channel, 160V, 16A, To-264-3; Channel Type Tt Electronics/semelab ALF16N16W

Description
MOSFET, N CHANNEL, 160V, 16A, TO-264-3; Channel Type:N Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
MOSFET, N CHANNEL, 160V, 16A, TO-264-3; Channel Type:N Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N Channel, 160V, 16A, To-264-3; Channel Type Tt Electronics/semelab - 23T0783 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 160V, 16A, To-264-3; Channel Type Tt Electronics/semelab
23T0783
Mosfet, N Channel, 160V, 16A, To-264-3; Channel Type Tt Electronics/semelab 23T0783
MOSFET, N CHANNEL, 160V, 16A, TO-264-3; Channel Type:N Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 160V, 16A, TO-264-3; Channel Type:N Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 23T0783
Product Name Mosfet, N Channel, 160V, 16A, To-264-3; Channel Type Tt Electronics/semelab
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1460955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
N-channel TrenchMOS standard level FET - BUK765R0-100E,118 - Nexperia B.V.
Specs
Package Type SOT404 SOT404
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
8 suppliers