TT Electronics Mosfet, Audio, N, 160V, 8A, To-247; Channel Type Tt Electronics/semelab ALF08N16V

Description
MOSFET, AUDIO, N, 160V, 8A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; Product Range:-RoHS Compliant: Yes
Datasheet
Description
MOSFET, AUDIO, N, 160V, 8A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet, Audio, N, 160V, 8A, To-247; Channel Type Tt Electronics/semelab - 23T0775 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Audio, N, 160V, 8A, To-247; Channel Type Tt Electronics/semelab
23T0775
Mosfet, Audio, N, 160V, 8A, To-247; Channel Type Tt Electronics/semelab 23T0775
MOSFET, AUDIO, N, 160V, 8A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; Product Range:-RoHS Compliant: Yes

MOSFET, AUDIO, N, 160V, 8A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 23T0775
Product Name Mosfet, Audio, N, 160V, 8A, To-247; Channel Type Tt Electronics/semelab
IDSS 8000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0034 ohms
IDSS 153000 milliamps
View Details
9 suppliers
MOSFETs - 2060122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7675-100A,118 - 1025291-BUK7675-100A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 99000 milliwatts
View Details
5 suppliers