optek-Danulat, Inc. Single Channel Absorption Sensor AF56-F

Description
The model AF56-F is a single channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications.
Description
The model AF56-F is a single channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Single Channel Absorption Sensor - AF56-F - optek-Danulat, Inc.
Germantown, WI, USA
Single Channel Absorption Sensor
AF56-F
Single Channel Absorption Sensor AF56-F
The model AF56-F is a single channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications.

The model AF56-F is a single channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications.

Supplier's Site

Technical Specifications

  optek-Danulat, Inc.
Product Category Water Quality Photometers and Colorimeters
Product Number AF56-F
Product Name Single Channel Absorption Sensor
Maximum wavelength of Light source 480 nm (4800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Oil in Water Analyser - HydroSense 4410-OCM - Arjay Engineering
Specs
Measured Parameter Total Petroleum Hydrocarbons
Range, low 0.0 mg/L
Range, high 0.3232 mg/L
View Details
UviTec Color Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Response Time 10 seconds
Instrument Type Fixtured or Permanent
Local Interface Digital Front Panel
View Details
Colorimeter - PCE-CSM 7 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Instrument Type Handheld
Local Interface Digital Front Panel
Computer Interface Computer Interface
View Details
Tomato Index Colorimeter - CR-410T - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details