The Circular Connector, MIL-PP Push-Pull, IP68, from the MIL PP Series features a robust design suitable for demanding environments. It offers ultra-lightweight construction and high-pitch contact density, accommodating up to 30 ways. The connector is fully environmentally sealed in both mated and unmated conditions, ensuring reliable performance in harsh settings. It supports high-speed data transmission, including USB and Ethernet capabilities. The connector employs a positive, blind mateable, key-keyway engagement system and is fully scoop-proof to prevent accidental contact damage. It is RoHS, REACH, and WEEE compliant, with a temperature range of -55 to +125°C and an endurance rating of 5000 operations minimum. The materials include aerospace-grade aluminum alloy for the shell and rigid polymer for the insulator, with gold-plated contacts. The connector also features an insulation resistance of 30,000 Mohms and a dielectric withstand voltage of 750V AC.
Audio Miniature Bayonet Lock Connector
Circular Connector, MIL-PP Push-Pull, IP68, Circular Military, MIL PP Series, Receptacle, 10, Pin RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ABSC27AB0210PN | 87X8516 |
| Product Name | Audio & Video Connectors | Circular Connector, Mil-Pp Push-Pull, Ip68, Circular Military, Mil Pp Series, Receptacle, 10, Pin Rohs Compliant Tt Electronics/ab Connectors |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors; Military Connector |