CRIMP CONTACT, PIN, 16 AWG, GOLD; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:ABCIRP Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Current Rating:22A; Contact Material:Copper; RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 47T1848 |
| Product Name | Crimp Contact, Pin, 16 Awg, Gold; Product Range Tt Electronics/ab Connectors |
| Type | Contact |