AB Connectors Limited
Contacts
ABB1216KPKF80P3
Description
Size 12 Pin Contact
Request a Quote
Email Supplier
Description
Size 12 Pin Contact
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
ABB1216KPKF80P3 |
|
Product Name
|
Contacts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Free Hanging (In-Line)
Voltage Rating
250 volts
Current Rating
16.0 amps
View Details
2 suppliers