TT Electronics Circular Connector, Plug, Size 12, 10 Position, Cable; Product Range Tt Electronics/ab Connectors AB05 6027 12 10 PN00

Description
CIRCULAR CONNECTOR, PLUG, SIZE 12, 10 POSITION, CABLE; Product Range:AB05 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 12, 10 POSITION, CABLE; Product Range:AB05 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 12, 10 Position, Cable; Product Range Tt Electronics/ab Connectors - 06WX2009 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 12, 10 Position, Cable; Product Range Tt Electronics/ab Connectors
06WX2009
Circular Connector, Plug, Size 12, 10 Position, Cable; Product Range Tt Electronics/ab Connectors 06WX2009
CIRCULAR CONNECTOR, PLUG, SIZE 12, 10 POSITION, CABLE; Product Range:AB05 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 12, 10 POSITION, CABLE; Product Range:AB05 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX2009
Product Name Circular Connector, Plug, Size 12, 10 Position, Cable; Product Range Tt Electronics/ab Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female, RG174/U - 8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
SIM Card Connector Push-Push Type 6 Pin Metal Body AT - ET-SIM6PPT-MBAT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-109-604-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers