TT Electronics Trimmer Potentiometers 93PR200LF

Description
200 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
200 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1706-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1706-ND
Trimmer Potentiometers 987-1706-ND
200 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Cermet Trimmer 200 Ohm 10% 1W Rohs Compliant Tt Electronics/bi Technologies - 16AH1055 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 200 Ohm 10% 1W Rohs Compliant Tt Electronics/bi Technologies
16AH1055
Cermet Trimmer 200 Ohm 10% 1W Rohs Compliant Tt Electronics/bi Technologies 16AH1055
CERMET TRIMMER 200 OHM 10% 1W ROHS COMPLIANT: YES

CERMET TRIMMER 200 OHM 10% 1W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1706-ND 16AH1055
Product Name Trimmer Potentiometers Cermet Trimmer 200 Ohm 10% 1W Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers