TT Electronics Trimmer Potentiometers 89PR2KLF

Description
2 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1162-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1162-ND
Trimmer Potentiometers 987-1162-ND
2 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment

2 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 2Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M5268 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M5268
Trimmer Potentiometer, 2Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M5268
TRIMMER POTENTIOMETER, 2KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:750mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1162-ND 15M5268
Product Name Trimmer Potentiometers Trimmer Potentiometer, 2Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details