TT Electronics Trimmer Potentiometers 89PR100KLFTB

Description
Trimming Potentiometer 20 Turn 100K
Request a Quote
Description
Trimming Potentiometer 20 Turn 100K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1442236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442236
Trimmer Potentiometers 1442236
Trimming Potentiometer 20 Turn 100K

Trimming Potentiometer 20 Turn 100K

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
89PR100KLFTB
Potentiometers, Variable Resistors - Trimmer Potentiometers 89PR100KLFTB
TRIMMER 100K OHM 0.75W PC PIN

TRIMMER 100K OHM 0.75W PC PIN

Supplier's Site

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1442236 89PR100KLFTB
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Mounting / Packaging ThroughHole; Solder pin ThroughHole
Configuration Multiturn
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details