TT Electronics Trimmer Potentiometers 84WR1KLF

Description
1 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1549-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1549-ND
Trimmer Potentiometers 987-1549-ND
1 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

1 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer 1Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 15M5105 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 1Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies
15M5105
Trimmer, Potentiometer 1Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies 15M5105
TRIMMER, POTENTIOMETER 1KOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:Model 84 RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 1KOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:Model 84 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1549-ND 15M5105
Product Name Trimmer Potentiometers Trimmer, Potentiometer 1Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details