TT Electronics Trimmer Potentiometers 82PR100LF

Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1824-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1824-ND
Trimmer Potentiometers 987-1824-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Cermet Trimmer 100 Ohm 10% 0.5W Rohs Compliant Tt Electronics/bi Technologies - 85R4259 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 100 Ohm 10% 0.5W Rohs Compliant Tt Electronics/bi Technologies
85R4259
Cermet Trimmer 100 Ohm 10% 0.5W Rohs Compliant Tt Electronics/bi Technologies 85R4259
CERMET TRIMMER 100 OHM 10% 0.5W ROHS COMPLIANT: YES

CERMET TRIMMER 100 OHM 10% 0.5W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1824-ND 85R4259
Product Name Trimmer Potentiometers Cermet Trimmer 100 Ohm 10% 0.5W Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers