TT Electronics Trimmer, Potentiometer, 1Kohm 1Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies 82MR1KLF

Description
TRIMMER, POTENTIOMETER, 1KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 82 RoHS Compliant: Yes
Datasheet
Description
TRIMMER, POTENTIOMETER, 1KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 82 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer, 1Kohm 1Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies - 15M4880 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 1Kohm 1Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies
15M4880
Trimmer, Potentiometer, 1Kohm 1Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies 15M4880
TRIMMER, POTENTIOMETER, 1KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 82 RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 1KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 82 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15M4880
Product Name Trimmer, Potentiometer, 1Kohm 1Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers