TT Electronics Hall Effect Sensor, Ratiometric, 5.5; Supply Voltage Dc Min Tt Electronics/bi Technologies 8156V1T5L.5CW

Description
HALL EFFECT SENSOR, RATIOMETRIC, 5.5; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Solder Turret; Sensor Housing:Cylinder Rotatable; Output Configuration:Ratiom etric; Output Voltage Min:200mV RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, RATIOMETRIC, 5.5; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Solder Turret; Sensor Housing:Cylinder Rotatable; Output Configuration:Ratiom etric; Output Voltage Min:200mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Ratiometric, 5.5; Supply Voltage Dc Min Tt Electronics/bi Technologies - 01AC6208 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Ratiometric, 5.5; Supply Voltage Dc Min Tt Electronics/bi Technologies
01AC6208
Hall Effect Sensor, Ratiometric, 5.5; Supply Voltage Dc Min Tt Electronics/bi Technologies 01AC6208
HALL EFFECT SENSOR, RATIOMETRIC, 5.5; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Solder Turret; Sensor Housing:Cylinder Rotatable; Output Configuration:Ratiom etric; Output Voltage Min:200mV RoHS Compliant: Yes

HALL EFFECT SENSOR, RATIOMETRIC, 5.5; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Solder Turret; Sensor Housing:Cylinder Rotatable; Output Configuration:Ratiometric; Output Voltage Min:200mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 01AC6208
Product Name Hall Effect Sensor, Ratiometric, 5.5; Supply Voltage Dc Min Tt Electronics/bi Technologies
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0214 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Magnetic Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details