TT Electronics Hall Effect Sensor, Ratiometric, 5.5V; Supply Voltage Dc Min Tt Electronics/bi Technologies 8153V5T3L.5LT

Description
HALL EFFECT SENSOR, RATIOMETRIC, 5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Solder Turret; Sensor Housing:Cylinder Rotatable; Output Configuration:Ratiom etric; Output Voltage Min:1V RoHS Compliant: Yes
Description
HALL EFFECT SENSOR, RATIOMETRIC, 5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Solder Turret; Sensor Housing:Cylinder Rotatable; Output Configuration:Ratiom etric; Output Voltage Min:1V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Ratiometric, 5.5V; Supply Voltage Dc Min Tt Electronics/bi Technologies - 01AC6094 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Ratiometric, 5.5V; Supply Voltage Dc Min Tt Electronics/bi Technologies
01AC6094
Hall Effect Sensor, Ratiometric, 5.5V; Supply Voltage Dc Min Tt Electronics/bi Technologies 01AC6094
HALL EFFECT SENSOR, RATIOMETRIC, 5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Solder Turret; Sensor Housing:Cylinder Rotatable; Output Configuration:Ratiom etric; Output Voltage Min:1V RoHS Compliant: Yes

HALL EFFECT SENSOR, RATIOMETRIC, 5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Solder Turret; Sensor Housing:Cylinder Rotatable; Output Configuration:Ratiometric; Output Voltage Min:1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 01AC6094
Product Name Hall Effect Sensor, Ratiometric, 5.5V; Supply Voltage Dc Min Tt Electronics/bi Technologies
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

ACW Submersible LVDT Displacement Transducer - ACW2000A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Rod Series with Return Spring - TE1 Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 3.94 inch (25 to 100 mm)
Output Voltage; Current
View Details
Positioning Measurement Systems - Multi-Axis Counter - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details