TT Electronics Hall Effect Sensor, Ratiometric, 5.5V; Supply Voltage Dc Min Tt Electronics/bi Technologies 8153V1T3L.5

Description
HALL EFFECT SENSOR, RATIOMETRIC, 5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Solder Turret; Sensor Housing:Cylinder Rotatable; Output Configuration:Ratiom etric; Output Voltage Min:200mV RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, RATIOMETRIC, 5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Solder Turret; Sensor Housing:Cylinder Rotatable; Output Configuration:Ratiom etric; Output Voltage Min:200mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Ratiometric, 5.5V; Supply Voltage Dc Min Tt Electronics/bi Technologies - 01AC6042 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Ratiometric, 5.5V; Supply Voltage Dc Min Tt Electronics/bi Technologies
01AC6042
Hall Effect Sensor, Ratiometric, 5.5V; Supply Voltage Dc Min Tt Electronics/bi Technologies 01AC6042
HALL EFFECT SENSOR, RATIOMETRIC, 5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Solder Turret; Sensor Housing:Cylinder Rotatable; Output Configuration:Ratiom etric; Output Voltage Min:200mV RoHS Compliant: Yes

HALL EFFECT SENSOR, RATIOMETRIC, 5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Solder Turret; Sensor Housing:Cylinder Rotatable; Output Configuration:Ratiometric; Output Voltage Min:200mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 01AC6042
Product Name Hall Effect Sensor, Ratiometric, 5.5V; Supply Voltage Dc Min Tt Electronics/bi Technologies
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DCTH Series Internally Amplified LVDT Displacement Transducer - DCTH200 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.1969 inch (5 mm)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Open Systems - PTN Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 9.84 inch (25 to 250 mm)
Output Voltage
View Details
Positioning Measurement Systems - T Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details