TT Electronics Hall Effect Sensor, Ratiometric, 5.5V; Supply Voltage Dc Min Tt Electronics/bi Technologies 8151V2T5L.5SS

Description
HALL EFFECT SENSOR, RATIOMETRIC, 5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Solder Turret; Sensor Housing:Cylinder Rotatable; Output Configuration:Ratiom etric; Output Voltage Min:250mV RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, RATIOMETRIC, 5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Solder Turret; Sensor Housing:Cylinder Rotatable; Output Configuration:Ratiom etric; Output Voltage Min:250mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Ratiometric, 5.5V; Supply Voltage Dc Min Tt Electronics/bi Technologies - 01AC5988 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Ratiometric, 5.5V; Supply Voltage Dc Min Tt Electronics/bi Technologies
01AC5988
Hall Effect Sensor, Ratiometric, 5.5V; Supply Voltage Dc Min Tt Electronics/bi Technologies 01AC5988
HALL EFFECT SENSOR, RATIOMETRIC, 5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Solder Turret; Sensor Housing:Cylinder Rotatable; Output Configuration:Ratiom etric; Output Voltage Min:250mV RoHS Compliant: Yes

HALL EFFECT SENSOR, RATIOMETRIC, 5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Solder Turret; Sensor Housing:Cylinder Rotatable; Output Configuration:Ratiometric; Output Voltage Min:250mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 01AC5988
Product Name Hall Effect Sensor, Ratiometric, 5.5V; Supply Voltage Dc Min Tt Electronics/bi Technologies
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A16311PUCATN-UP-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
ACT LVDT Displacement Transducer - ACT6000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 5.91 inch (150 mm)
View Details
Inductive Sensor - 40542036 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details