TT Electronics Resistor, Iso Res N/w 4, 1Kohm, 0.5%, Dip; Resistance Tt Electronics/bi Technologies 694-3-R10KDLF

Description
RESISTOR, ISO RES N/W 4, 1KOHM, 0.5%, DIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 0.5%; Voltage Rating:100V; Power Rating per Resistor:100mW RoHS Compliant: Yes
Datasheet
Description
RESISTOR, ISO RES N/W 4, 1KOHM, 0.5%, DIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 0.5%; Voltage Rating:100V; Power Rating per Resistor:100mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Iso Res N/w 4, 1Kohm, 0.5%, Dip; Resistance Tt Electronics/bi Technologies - 15M4148 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Iso Res N/w 4, 1Kohm, 0.5%, Dip; Resistance Tt Electronics/bi Technologies
15M4148
Resistor, Iso Res N/w 4, 1Kohm, 0.5%, Dip; Resistance Tt Electronics/bi Technologies 15M4148
RESISTOR, ISO RES N/W 4, 1KOHM, 0.5%, DIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 0.5%; Voltage Rating:100V; Power Rating per Resistor:100mW RoHS Compliant: Yes

RESISTOR, ISO RES N/W 4, 1KOHM, 0.5%, DIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 0.5%; Voltage Rating:100V; Power Rating per Resistor:100mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15M4148
Product Name Resistor, Iso Res N/w 4, 1Kohm, 0.5%, Dip; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 1000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers