TT Electronics Resistor, Isolated Resistor Network 4, 10Kohm 0.1%, Dip; Resistance Tt Electronics/bi Technologies 694-3-R10KALF

Description
RESISTOR, ISOLATED RESISTOR NETWORK 4, 10KOHM 0.1%, DIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Terminal Pitch:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, ISOLATED RESISTOR NETWORK 4, 10KOHM 0.1%, DIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Terminal Pitch:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Isolated Resistor Network 4, 10Kohm 0.1%, Dip; Resistance Tt Electronics/bi Technologies - 15M4144 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network 4, 10Kohm 0.1%, Dip; Resistance Tt Electronics/bi Technologies
15M4144
Resistor, Isolated Resistor Network 4, 10Kohm 0.1%, Dip; Resistance Tt Electronics/bi Technologies 15M4144
RESISTOR, ISOLATED RESISTOR NETWORK 4, 10KOHM 0.1%, DIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Terminal Pitch:- RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK 4, 10KOHM 0.1%, DIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Terminal Pitch:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15M4144
Product Name Resistor, Isolated Resistor Network 4, 10Kohm 0.1%, Dip; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 10000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers