TT Electronics Trimmer Potentiometers 67ZR10KLF

Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1746-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1746-ND
Trimmer Potentiometers 987-1746-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment

Buy Now Datasheet
9.53Mm 3/8 25-Turn Sealed Trimmer Rohs Compliant Tt Electronics/bi Technologies - 63M2327 - Newark, An Avnet Company
Chicago, IL, United States
9.53Mm 3/8 25-Turn Sealed Trimmer Rohs Compliant Tt Electronics/bi Technologies
63M2327
9.53Mm 3/8 25-Turn Sealed Trimmer Rohs Compliant Tt Electronics/bi Technologies 63M2327
9.53MM 3/8" 25-TURN SEALED TRIMMER ROHS COMPLIANT: YES

9.53MM 3/8" 25-TURN SEALED TRIMMER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1746-ND 63M2327
Product Name Trimmer Potentiometers 9.53Mm 3/8 25-Turn Sealed Trimmer Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers