200 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
TRIMMER POTENTIOMETER, 200KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: Yes
TRIMMER 200KOHM 0.25W PC PIN TOP
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 987-1584-ND | 15M3120 | 64WR200KLF |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometer, 200Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole; Through Hole |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Tolerance | 10 +/- % | 10 +/- % |