TT Electronics Connectors,Interconnects 4N49UTX

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Number of Channels: 3 Voltage - Isolation: 1kV (1000V) Current Transfer Ratio (Min): 500% @ 1.6mA Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Input Type: Logic Output Type: Open Collector
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Number of Channels: 3 Voltage - Isolation: 1kV (1000V) Current Transfer Ratio (Min): 500% @ 1.6mA Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Input Type: Logic Output Type: Open Collector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Number of Channels: 3 Voltage - Isolation: 1kV (1000V) Current Transfer Ratio (Min): 500% @ 1.6mA Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Input Type: Logic Output Type: Open Collector

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Number of Channels: 3
Voltage - Isolation: 1kV (1000V)
Current Transfer Ratio (Min): 500% @ 1.6mA
Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max)
Input Type: Logic
Output Type: Open Collector

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M4AFE1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details