TT Electronics Potentiometers, Variable Resistors - Trimmer Potentiometers 44WR50KLFT7

Description
Win Source Part Number: 1203993-44WR50KLFT7 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 44 Termination Style: J Lead Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 9 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms Dimension: Rectangular - 0.190" x 0.138" Face (4.83mm x 3.51mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TT Electronics/BI Other Names: 987-1601-1,987-1601- 2,987-1601-6 Base Product Number: 44WR
Request a Quote Datasheet
Description
Win Source Part Number: 1203993-44WR50KLFT7 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 44 Termination Style: J Lead Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 9 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms Dimension: Rectangular - 0.190" x 0.138" Face (4.83mm x 3.51mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TT Electronics/BI Other Names: 987-1601-1,987-1601- 2,987-1601-6 Base Product Number: 44WR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1203993-44WR50KLFT7
Potentiometers, Variable Resistors - Trimmer Potentiometers 1203993-44WR50KLFT7
Win Source Part Number: 1203993-44WR50KLFT7 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 44 Termination Style: J Lead Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 9 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms Dimension: Rectangular - 0.190" x 0.138" Face (4.83mm x 3.51mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TT Electronics/BI Other Names: 987-1601-1,987-1601- 2,987-1601-6 Base Product Number: 44WR

Win Source Part Number: 1203993-44WR50KLFT7
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 44
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 9
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 50 kOhms
Dimension: Rectangular - 0.190" x 0.138" Face (4.83mm x 3.51mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: TT Electronics/BI
Other Names: 987-1601-1,987-1601-2,987-1601-6
Base Product Number: 44WR

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-44WR50KLFT7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-44WR50KLFT7
0.25W Trimmer Potentiometer 80-44WR50KLFT7
TRIMMER 50K OHM 0.25W J LEAD TOP Product overview: 44WR50KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44WR50KLFT7 can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.25W J LEAD TOP Product overview: 44WR50KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44WR50KLFT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 987-1601-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1601-6-ND
Trimmer Potentiometers 987-1601-6-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1601-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1601-1-ND
Trimmer Potentiometers 987-1601-1-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1601-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1601-2-ND
Trimmer Potentiometers 987-1601-2-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 50Kohm 9Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 16M0836 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 9Turn Smd; Trimpot Type Tt Electronics/bi Technologies
16M0836
Trimmer Potentiometer 50Kohm 9Turn Smd; Trimpot Type Tt Electronics/bi Technologies 16M0836
TRIMMER POTENTIOMETER 50KOHM 9TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:9Turns; Product Range:Model 44; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 9TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:9Turns; Product Range:Model 44; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1203993-44WR50KLFT7 80-44WR50KLFT7 987-1601-6-ND 16M0836
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer 50Kohm 9Turn Smd; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details