TT Electronics Isolators - Optoisolators - Transistor, Photovoltaic Output 3C91C

Description
Win Source Part Number: 1007612-3C91C Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V (Max) Current - Output / Channel: 30mA Number of Channels: 1 Voltage - Isolation: 1000VDC Current Transfer Ratio (Min): 30% @ 10mA Voltage - Output (Max): 50V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 10mA Turn On / Turn Off Time (Typ): 9µs, 6µs (Max) Mounting Type: Through Hole Package / Case: TO-206AF, TO-72-4 Metal Can Supplier Device Package: TO-72-4 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: 365-1893
Request a Quote Datasheet
Description
Win Source Part Number: 1007612-3C91C Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V (Max) Current - Output / Channel: 30mA Number of Channels: 1 Voltage - Isolation: 1000VDC Current Transfer Ratio (Min): 30% @ 10mA Voltage - Output (Max): 50V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 10mA Turn On / Turn Off Time (Typ): 9µs, 6µs (Max) Mounting Type: Through Hole Package / Case: TO-206AF, TO-72-4 Metal Can Supplier Device Package: TO-72-4 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: 365-1893
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1007612-3C91C - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1007612-3C91C
Isolators - Optoisolators - Transistor, Photovoltaic Output 1007612-3C91C
Win Source Part Number: 1007612-3C91C Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V (Max) Current - Output / Channel: 30mA Number of Channels: 1 Voltage - Isolation: 1000VDC Current Transfer Ratio (Min): 30% @ 10mA Voltage - Output (Max): 50V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 10mA Turn On / Turn Off Time (Typ): 9µs, 6µs (Max) Mounting Type: Through Hole Package / Case: TO-206AF, TO-72-4 Metal Can Supplier Device Package: TO-72-4 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: 365-1893

Win Source Part Number: 1007612-3C91C
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Bulk
Standard Package: 100
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V (Max)
Current - Output / Channel: 30mA
Number of Channels: 1
Voltage - Isolation: 1000VDC
Current Transfer Ratio (Min): 30% @ 10mA
Voltage - Output (Max): 50V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 200% @ 10mA
Turn On / Turn Off Time (Typ): 9µs, 6µs (Max)
Mounting Type: Through Hole
Package / Case: TO-206AF, TO-72-4 Metal Can
Supplier Device Package: TO-72-4
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: TT Electronics/Optek Technology
Other Names: 365-1893

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1007612-3C91C
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DSCA33 Isolated True RMS Input Signal Conditioner - DSCA33-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-2857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details