BI Technologies Corporation Physical Measurement Equipment 360

Description
The 360 is physical measurement equipment from Beckman. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Max Current (A): 10 (AC), 10 (DC) Max Voltage (V): 0.0015 (AC), 0.0015 (DC) Max Resistance (ω): 20 (AC) Continuity The Beckman Industrial 360 features RMS and power measurement which is not present in most digital multimeters available. The 360 can measure up to 10 A of DC and AC current and up to 1000 V of AC voltage.
Description
The 360 is physical measurement equipment from Beckman. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Max Current (A): 10 (AC), 10 (DC) Max Voltage (V): 0.0015 (AC), 0.0015 (DC) Max Resistance (ω): 20 (AC) Continuity The Beckman Industrial 360 features RMS and power measurement which is not present in most digital multimeters available. The 360 can measure up to 10 A of DC and AC current and up to 1000 V of AC voltage.

Suppliers

Company
Product
Description
Supplier Links
Physical Measurement Equipment - 360 - ValueTronics International, Inc.
Elgin, IL, USA
Physical Measurement Equipment
360
Physical Measurement Equipment 360
The 360 is physical measurement equipment from Beckman. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Max Current (A): 10 (AC), 10 (DC) Max Voltage (V): 0.0015 (AC), 0.0015 (DC) Max Resistance (ω): 20 (AC) Continuity The Beckman Industrial 360 features RMS and power measurement which is not present in most digital multimeters available. The 360 can measure up to 10 A of DC and AC current and up to 1000 V of AC voltage.

The 360 is physical measurement equipment from Beckman. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment.

Additional Features:

  • Max Current (A): 10 (AC), 10 (DC)
  • Max Voltage (V): 0.0015 (AC), 0.0015 (DC)
  • Max Resistance (Ω): 20 (AC)
  • Continuity

The Beckman Industrial 360 features RMS and power measurement which is not present in most digital multimeters available. The 360 can measure up to 10 A of DC and AC current and up to 1000 V of AC voltage.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 360
Product Name Physical Measurement Equipment
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Automatic Calibration Module - ACM4509 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 to 35 volts
View Details